IC FANOUT BUFFER 24SOIC Product overview: CY7B9910-5SXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9910-5SXC can be used for catalog matching and distributor lookup.
"Fanout Buffer (Distribution), Zero Delay Buffer IC 80MHz 1 24-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-CY7B9910-5SXC | 448-CY7B9910-5SXC-ND |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | TTL | TTL |
| Package Type | Tube | Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Frequency | 80 MHz | 80 MHz |