IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP Product overview: CY37064P44-125AC from Infineon Technologies is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-CY37064P44-125AC
IC CPLD 64MC 10NS 44LQFP
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 448-CY37064P44-125AC-ND | 695-CY37064P44-125AC | CY37064P44-125AC | CY37064P44-125AC | CY37064P44-125AC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | Reprogrammable; In-system Programmability | ||||
| Package Type | LFQP; Other; 44-LQFP | Other; Bag | QFP; Other; 44-LQFP | QFP; Other; 44-LQFP | |
| Pins | 44 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |