IC CPLD 32MC 12NS 44PLCC
IC CPLD 32MC 12NS 44PLCC Product overview: CY37032VP44-100JXI from Infineon Technologies is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-CY37032VP44-100J
IC CPLD 32MC 12NS 44PLCC
IC CPLD 32MC 12NS 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | CY37032VP44-100JXI-ND | 695-CY37032VP44-100JXI | CY37032VP44-100JXI | CY37032VP44-100JXI |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | Reprogrammable; In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tray | Other; 44-LCC (J-Lead) | |
| Pins | 44 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |