"Clock Fanout Buffer (Distribution) IC 1:8 350MHz 38-TFSOP (0.173"", 4.40mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | CY2DP818ZXI-2-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; "38-TFSOP (0.173"", 4.40mm Width)" |