"Clock Fanout Buffer (Distribution) IC 1:4 400MHz 16-TSSOP (0.173"", 4.40mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | CY2DL814ZXC-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVDS |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |