Infineon Technologies AG Clock Buffers, Drivers CY2DL1510AZI

Description
Clock Fanout Buffer (Distribution) IC 1:10 1.5GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:10 1.5GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 448-CY2DL1510AZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
448-CY2DL1510AZI-ND
Clock Buffers, Drivers 448-CY2DL1510AZI-ND
Clock Fanout Buffer (Distribution) IC 1:10 1.5GHz 32-TQFP

Clock Fanout Buffer (Distribution) IC 1:10 1.5GHz 32-TQFP

Buy Now Datasheet
Clock Buffers, Drivers - CY2DL1510AZI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CY2DL1510AZI
Clock Buffers, Drivers CY2DL1510AZI
IC CLK BUFFER 1:10 1.5GHZ 32TQFP

IC CLK BUFFER 1:10 1.5GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 448-CY2DL1510AZI-ND CY2DL1510AZI
Product Name Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; 32-TQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-021A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details