"Clock Fanout Buffer (Distribution) IC 1:10 650MHz 20-SSOP (0.209"", 5.30mm Width)"
IC CLK BUFFER 1:10 650MHZ 20SSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2CC910OXCT-ND | CY2CC910OXCT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.46 volts |