Clock Fanout Buffer (Distribution), Multiplexer IC 1:18 200MHz 32-LQFP
IC CLK BUFFER 1:18 200MHZ 32TQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY29940AXIT-ND | CY29940AXIT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |