XTAL OSC PROG BLANK 15MHZ-2.1GHZ Product overview: CY29430FLQXI from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 2.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHZ, 2.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY29430FLQXI can be used for catalog matching and distributor lookup.
VCXO CML, HCSL, LVDS, LVPECL, LVCMOS 15MHz ~ 2.1GHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 16-UFQFN Exposed Pad
Win Source Part Number: 1347693-CY29430FLQXI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: CY2943x
Type: VCXO
Package: Tray
Frequency - Max: 2.1GHz
Number of Circuits: 1
Standard Package: 980
Output: CML, HCSL, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CY29430
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-CY29430FLQXI | CY29430FLQXI-ND | 1347693-CY29430FLQXI |
| Product Name | 15MHZ 2.1GHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVDS, LVPECL | LVPECL; HCSL | ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL |
| Package Type | Tray | Surface Mount; 16-UFQFN Exposed Pad | 16-UFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |
| Frequency | 2100 MHz | 2100 MHz | 2100 MHz |