Infineon Technologies AG 15MHZ 2.1GHZ Clock and Timing IC CY29421FLXIT

Description
XTAL OSC PROG BLANK 15MHZ-2.1GHZ Product overview: CY29421FLXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 2.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHZ, 2.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY29421FLXIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XTAL OSC PROG BLANK 15MHZ-2.1GHZ Product overview: CY29421FLXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 2.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHZ, 2.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY29421FLXIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15MHZ 2.1GHZ Clock and Timing IC - 728-CY29421FLXIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHZ 2.1GHZ Clock and Timing IC
728-CY29421FLXIT
15MHZ 2.1GHZ Clock and Timing IC 728-CY29421FLXIT
XTAL OSC PROG BLANK 15MHZ-2.1GHZ Product overview: CY29421FLXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 2.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHZ, 2.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY29421FLXIT can be used for catalog matching and distributor lookup.

XTAL OSC PROG BLANK 15MHZ-2.1GHZ Product overview: CY29421FLXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 2.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHZ, 2.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY29421FLXIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1347795-CY29421FLXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1347795-CY29421FLXIT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1347795-CY29421FLXIT
Win Source Part Number: 1347795-CY29421FLXIT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: CY2942x Type: VCXO Package: Tape & Reel Frequency - Max: 2.1GHz Number of Circuits: 1 Standard Package: 1,000 Output: CML, HCSL, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 8-CLCC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY29421 Product Status: Obsolete

Win Source Part Number: 1347795-CY29421FLXIT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: CY2942x
Type: VCXO
Package: Tape & Reel
Frequency - Max: 2.1GHz
Number of Circuits: 1
Standard Package: 1,000
Output: CML, HCSL, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 8-CLCC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CY29421
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29421FLXIT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY29421FLXIT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY29421FLXIT
XTAL OSC PROG BLANK 15MHZ-2.1GHZ

XTAL OSC PROG BLANK 15MHZ-2.1GHZ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-CY29421FLXIT 1347795-CY29421FLXIT CY29421FLXIT
Product Name 15MHZ 2.1GHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, LVDS, LVPECL ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL
Package Type Tape & Reel (TR) 8-CLCC Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Frequency 2100 MHz 2100 MHz 2100 MHz
Unlock Full Specs
to access all available technical data