IC CLOCK GEN PROGR 14SOIC
Clock Generator, Fanout Distribution IC 130MHz 1 14-SOIC (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2907FX14T | CY2907FX14T |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Frequency | 130 MHz | 130 MHz |
| Bus Interface | Clock |