Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 133MHz Output 56-TSSOP II
IC CLOCK GEN ALVISO 56-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY28441OXC | CY28441OXC |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |