Intel CPU Servers Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 266MHz 2 Output 56-SSOP
IC CLK GEN CPU 266MHZ 2CIRC
Intel CPU Servers Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 266MHz 2 Output 56-SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY28411OXC-1-ND | CY28411OXC-1 | CY28411OXC-1 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |