Infineon Technologies AG Dual 3.3V Clock and Timing IC CY28404OC

Description
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP Product overview: CY28404OC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OC can be used for catalog matching and distributor lookup.
Request a Quote
Description
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP Product overview: CY28404OC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Clock and Timing IC - 763-CY28404OC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Clock and Timing IC
763-CY28404OC
Dual 3.3V Clock and Timing IC 763-CY28404OC
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP Product overview: CY28404OC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OC can be used for catalog matching and distributor lookup.

CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP Product overview: CY28404OC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-CY28404OC
Product Name Dual 3.3V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 172-OM-7605-C8-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - 916278-CY25701FLXIT - Win Source Electronics
Specs
Package Type Surface Mount; 4-CLCC (5x3.2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61PD0A2-SIAT - 779503-LMK61PD0A2-SIAT - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 62.5 to 312 MHz
View Details
2 suppliers