IC TIME SPREAD SPECTRUM 56-SSOP Product overview: CY28158OXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28158OXCT can be used for catalog matching and distributor lookup.
Server Spread Spectrum Clock Generator IC 133.33MHz 1 Output 56-SSOP
Server Spread Spectrum Clock Generator IC 133.33MHz 1 Output 56-SSOP
IC TIME SPREAD SPECTRUM 56-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-CY28158OXCT | CY28158OXCT-ND | CY28158OXCT | CY28158OXCT |
| Product Name | SSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |