IC CLK PACKETCLOCK 20-QSOP
Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY26580OI-2T | CY26580OI-2T |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) |
| Frequency | 133 MHz | 133 MHz |
| Bus Interface | Clock |