The CY25482SXIT is an 8-pin SOIC packaged two-PLL programmable clock generator with spread spectrum, designed for industrial temperature ranges from -40 °C to +85 °C. It operates with a supply voltage of 2.5 V, 3.0 V, or 3.3 V and supports input reference clocks from 8 to 166 MHz. The device provides three programmable clock outputs with frequencies from 3 to 166 MHz, features programmable drive strength, glitch-free frequency switching, and configurable spread spectrum modulation. It includes one-time programmable nonvolatile memory for custom frequency and EMI reduction settings. The part is factory-programmed and available in tape and reel packaging.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY25482SXIT
"Spread Spectrum Clock Generator IC 166MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Spread Spectrum Clock Generator IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)
IC SS CLOCK GENERATOR 8SOIC
PREMIS SSCG EMI REDUCTION
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY25482SXIT | 448-CY25482SXITTR-ND | CY25482SXIT | CY25482SXIT | CY25482SXIT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY25482SXIT | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | Spread Spectrum Clock Generator | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | ||
| Frequency | 3 to 166 MHz | 166 MHz | 166 MHz | 1 MHz | 166 MHz |