The CY2545QIT is a quad-PLL programmable spread spectrum clock generator in a 24-pin QFN package, designed for synthesizing multiple high-performance clock outputs with low jitter and glitch-free frequency switching. It supports supply voltages of 2.5 V, 3.0 V, or 3.3 V and operates across the industrial temperature range of -40 °C to +85 °C. The device features serial I2C programming, programmable spread spectrum modulation, and independent output driver voltages of 1.8 V, 2.5 V, 3.0 V, or 3.3 V. It provides up to eight clock outputs with configurable drive strength and fractional-N capability for nonstandard frequency synthesis.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2545QIT
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
IC MULTI/CLOCK GENERATOR 24QFN
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
| Infineon Technologies AG | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2545QIT | 448-CY2545QITTR-ND | CY2545QIT | CY2545QIT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2545QIT | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | |
| Package Type | PG-VQFN-24 | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-UFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |