The CY2545QI is a quad-PLL programmable spread spectrum clock generator with a 24-pin QFN package, designed for industrial temperature operation from -40 °C to +85 °C. It supports supply voltages of 2.5 V, 3.0 V, or 3.3 V and can generate output frequencies from 3 to 166 MHz with programmable drive strength and independent output voltage levels of 1.8 V, 2.5 V, 3.0 V, or 3.3 V. The device features an I2C interface for serial programming, glitch-free frequency switching, and programmable spread spectrum modulation to reduce EMI. It includes four integrated PLLs, one-time programmability for nonvolatile configuration, and support for fractional-N synthesis to achieve precise nonstandard frequencies with zero PPM error.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2545QI
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
IC MULTI/CLOCK GENERATOR 24QFN
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2545QI | 448-CY2545QI-ND | CY2545QI | CY2545QI |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2545QI | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | |
| Package Type | PG-VQFN-24 | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |