Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
PREMIS SSCG EMI REDUCTION
Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 448-CY2544QC013TTR-ND | CY2544QC013T | CY2544QC013T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-UFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |