Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY25422SXI
INFINEON
Clock Generator, 166MHz, CMOS, PDSO8
| Infineon Technologies AG | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY25422SXI | 448-CY25422SXI-ND | CY25422SXI |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY25422SXI | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator |
| Bus Interface | CMOS | Clock | CMOS |
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP |
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts |