Set-top Box Clock Generator with VCXO Product overview: CY24713SXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY24713SXC can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-CY24713SXC | CY24713SXC |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS |
| Package Type | Tube | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Frequency | 27 MHz | 27 MHz |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |