Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) -Clock/Timing -Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 16-TSSOP
Number of Circuits: 1
Type: Clock Generator, Fanout Distribution
"Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GENERATOR 16TSSOP Product overview: CY24293ZXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY24293ZXIT can be used for catalog matching and distributor lookup.
IC CLK BUFFER 2PR 3.3V 16-TSSOP
IC CLK BUFFER 2PR 3.3V 16-TSSOP
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY24293ZXIT-ND | 728-CY24293ZXIT | CY24293ZXIT | CY24293ZXIT | CY24293ZXIT | |
| Product Name | Integrated Circuits (ICs) -Clock/Timing -Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | |
| Package Type | 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | HCSL, LVDS | LVDS; HCSL, LVDS |