PCI Express (PCIe) Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
IC CLOCK BUFFER 32QFN
PCI Express (PCIe) Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY24292LFXIT-ND | CY24292LFXIT | CY24292LFXIT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | |
| Package Type | Surface Mount; 32-UFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-UFQFN Exposed Pad |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |