"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 166.7MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK ZDB 4OUT 170MHZ 16TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY23FS04ZXI-3T-ND | CY23FS04ZXI-3T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 2.5 to 3.3 volts |