The CY2309ZXC-1HT is a 3.3 V zero delay buffer with one input driving nine outputs grouped as 4 + 4 + 1, designed for high-speed clock distribution in Pentium-based systems. It operates from 10 MHz to 133 MHz with a typical cycle-to-cycle jitter of 60 ps and an output-to-output skew of 85 ps. The device is packaged in a 16-pin TSSOP measuring 4.4 mm and operates in the industrial temperature range. It includes a phase-locked loop with on-chip feedback and supports test mode to bypass the PLL. Power-down mode reduces current draw to less than 25.0 μA when no input edges are present.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309ZXC-1HT
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC FANOUT BUFFER 16TSSOP Product overview: CY2309ZXC-1HT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2309ZXC-1HT can be used for catalog matching and distributor lookup.
IC CLK ZDB 9OUT 133MHZ 16TSSOP
CLOCK GENERATOR / BUFFER, 133.33MHz, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:133.33MHz;
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2309ZXC-1HT | 448-CY2309ZXC-1HTTR-ND | 728-CY2309ZXC-1HT | CY2309ZXC-1HT | 19M2248 |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2309ZXC-1HT | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator / Buffer, 133.33Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | Clock Buffer; Real Time Clock; Clock Generator | |
| Bus Interface | CMOS | LVCMOS | LVCMOS | ||
| Package Type | PG-TSSOP-16 | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |