Infineon Technologies AG Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1 CY2309SXI-1

Description
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309SXI-1
Request a Quote Datasheet
Description
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309SXI-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1 - CY2309SXI-1 - Infineon Technologies AG
Neubiberg, Germany
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1
CY2309SXI-1
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1 CY2309SXI-1
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309SXI-1

Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309SXI-1

Supplier's Site Datasheet
 - CY2309SXI-1 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY2309SXI-1
Clock and Timing IC 728-CY2309SXI-1
IC FANOUT BUFFER 16SOIC Product overview: CY2309SXI-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2309SXI-1 can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER 16SOIC Product overview: CY2309SXI-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2309SXI-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SXI-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY2309SXI-1-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY2309SXI-1-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffer, 133.33Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies - 19M2239 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 133.33Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies
19M2239
Clock Buffer, 133.33Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies 19M2239
CLOCK BUFFER, 133.33MHz, SOIC-16; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

CLOCK BUFFER, 133.33MHz, SOIC-16; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY2309SXI-1
Clock Generators, PLLs, Frequency Synthesizers CY2309SXI-1
IC CLK ZDB 9OUT 133MHZ 16SOIC

IC CLK ZDB 9OUT 133MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CY2309SXI-1 CY2309SXI-1 728-CY2309SXI-1 448-CY2309SXI-1-ND 19M2239 CY2309SXI-1
Product Name Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1 Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Buffer, 133.33Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS CMOS LVCMOS LVCMOS LVCMOS
Package Type PG-DSO-16 Tube Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - CG7474AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 728-CY2304SXC-2T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock and Timing IC - 728-CY25568SXCT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.9 to 3.6 volts
View Details
4 suppliers