The CY2309SXC-1 is a 3.3 V zero delay buffer with one input and nine outputs grouped as 4 + 4 + 1, designed for distributing high-speed clocks in Pentium-based systems. It features a typical cycle-to-cycle jitter of 60 ps and a typical output-to-output skew of 85 ps. The device operates from 10 MHz to 100/133 MHz and includes a test mode to bypass the PLL. It is packaged in a 16-pin, 150-mil SOIC and operates in the commercial temperature range. The PLL enters a power-down mode consuming less than 25.0 μA when no input clock edges are present.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2309SXC-1
IC FANOUT BUFFER 16SOIC Product overview: CY2309SXC-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2309SXC-1 can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK ZDB 9OUT 133MHZ 16SOIC
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2309SXC-1 | 728-CY2309SXC-1 | CY2309SXC-1 | 448-CY2309SXC-1-ND | CY2309SXC-1 |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXC-1 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | |
| Bus Interface | CMOS | LVCMOS | CMOS | LVCMOS | LVCMOS |
| Package Type | PG-DSO-16 | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |