The CY2309C is a 3.3 V zero delay clock buffer designed to operate within a frequency range of 100 MHz to 133 MHz. It features multiple low skew outputs, with one input capable of driving nine outputs, organized as four outputs in two banks plus one additional output. The device includes on-chip phase locked loops (PLLs) that lock to an input clock on the REF pin, and it can enter a power-down mode to minimize current draw, achieving less than 12 µA for commercial temperature devices and 25 µA for industrial and automotive-A temperature parts. The typical cycle-to-cycle jitter is 50 ps at 66 MHz with a load of 15 pF. The CY2309C is available in a 16-pin small outline integrated circuit (SOIC) or a thin shrunk small outline package (TSSOP). It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for various applications requiring reliable clock distribution.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2305CSXI-1
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
IC FANOUT BUFFER 8SOIC Product overview: CY2305CSXI-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305CSXI-1 can be used for catalog matching and distributor lookup.
IC CLK ZDB 5OUT 133MHZ 8SOIC
CLOCK BUFFER, 133.33MHZ, -40 TO 85 DEG C; Clock IC Type:Clock Buffer; Frequency:133.33MHz;
| Infineon Technologies AG | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2305CSXI-1 | 448-CY2305CSXI-1-ND | CY2305CSXI-1 | 728-CY2305CSXI-1 | CY2305CSXI-1 | 19M2139 |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2305CSXI-1 | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Buffer, 133.33Mhz, -40 To 85 Deg C; Clock Ic Type Cypress Infineon Technologies | |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Buffer; Real Time Clock; Clock Generator | |
| Bus Interface | CMOS | LVCMOS | LVCMOS | |||
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |