PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 8SOIC Product overview: CY2305CSXC-1HT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305CSXC-1HT can be used for catalog matching and distributor lookup.
IC CLK ZDB 5OUT 133MHZ 8SOIC
IC CLK ZDB 5OUT 133MHZ 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2305CSXC-1HT | 448-CY2305CSXC-1HTTR-ND | 728-CY2305CSXC-1HT | CY2305CSXC-1HT | CY2305CSXC-1HT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | |
| Package Type | SOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | LVCMOS | LVCMOS | LVCMOS |