The CY2302SXI-1T is an 8-pin SOIC-packaged frequency multiplier and zero delay buffer designed for clock distribution, with an operating temperature range of -40 °C to 85 °C. It supports input reference frequencies from 5 MHz to 133 MHz and provides two synchronized outputs with configurable multiplication factors of 2×, 4×, 8×, or 16×. Typical output-to-output skew is 65 ps, propagation delay is 90 ps, and jitter on OUT2 is 90 ps. The device operates from a supply voltage of 3.3 V ± 5% or 5 V ± 10% and requires external decoupling with a 0.1-μF capacitor. Feedback must be connected from either OUT1 or OUT2 to FBIN for zero-delay operation.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2302SXI-1T
IC FANOUT DIST 8SOIC Product overview: CY2302SXI-1T from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2302SXI-1T can be used for catalog matching and distributor lookup.
"Fanout Distribution, Frequency Multiplier, Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT DIST 8SOIC
IC FANOUT DIST 8SOIC
IC CLK FREQ MULTI/ZDB 2OUT 8SOIC
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2302SXI-1T | 728-CY2302SXI-1T | 448-CY2302SXI-1TTR-ND | CY2302SXI-1T |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2302SXI-1T | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | LVCMOS | LVCMOS | |
| Package Type | PG-DSO-8 | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts | 3.3 to 5 volts | 3.3 to 5 volts |