"Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GENERATOR 16TSSOP Product overview: CY2292FZXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FZXIT can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC 3PLL EPROM CLOCK GEN 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2292FZXIT-ND | 728-CY2292FZXIT | CY2292FZXIT | CY2292FZXIT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts |