IC CLOCK GENERATOR 16SOIC Product overview: CY2292FXI from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FXI can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC 3PLL EPROM CLOCK GEN 16SOIC
PLL CLOCK GENERATOR, 80MHZ, SOIC-16; Clock IC Type:PLL Clock Generator; Frequency:80MHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
CLOCK GENERATOR, 80MHZ, SOIC-16; Clock IC Type:Clock Generator; Frequency:80MHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-SOIC (0.154", 3.90mm Width)
IC 3PLL EPROM CLOCK GEN 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY2292FXI | 448-CY2292FXI-ND | CY2292FXI | 22AC8059 | 19M5917 | CY2292FXI | CY2292FXI |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 80Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies | Clock Generator, 80Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | |||
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 to 5 volts | 3.3 volts | |
| Frequency | 30 MHz | 60 to 80 MHz | 60 to 80 MHz | 80 MHz | 80 MHz | 60 to 80 MHz | 60 MHz |