The CY22801KFXCT is a field-programmable universal clock generator in an 8-pin SOIC package, operating at 3.3 V with a commercial temperature range of 0 °C to 70 °C. It supports input frequencies from 1 MHz to 133 MHz via CLKIN or 8 MHz to 30 MHz via crystal, and generates up to 200 MHz LVCMOS output frequencies. The device features a programmable PLL, Spread Spectrum Clock Generation, and VCXO capability, with three configurable outputs controlled via a serial I2C interface. It includes multifunction pins for frequency selection, output enable, and power-down control.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22801KFXCT
"Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GEN PROGR UNIV 8SOIC
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
| Infineon Technologies AG | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22801KFXCT | 448-CY22801KFXCTTR-ND | CY22801KFXCT | CY22801KFXCT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY22801KFXCT | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts |