The CY22801KFXC is a field-programmable universal clock generator in an 8-pin SOIC package, designed for commercial applications operating from 0°C to 70°C with a 3.3 V supply. It supports input frequencies from 1 MHz to 133 MHz via CLKIN or 8 MHz to 30 MHz via crystal, and generates up to 200 MHz LVCMOS outputs. The device integrates a PLL with spread spectrum and VCXO capabilities, and includes a serial interface for configuration. It provides three configurable clock outputs and is programmed using Cypress's CyClocksRT™ software with the CY36800 programmer dongle.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22801KFXC
"Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 200MHz, CMOS, PDSO8
IC FANOUT DIST 8SOIC Product overview: CY22801KFXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22801KFXC can be used for catalog matching and distributor lookup.
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
NO WARRANTY
IC CLOCK GEN PROG UNIV 8-SOIC
| Infineon Technologies AG | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22801KFXC | CY22801KFXC-ND | CY22801KFXC | 728-CY22801KFXC | CY22801KFXC | CY22801KFXC | CY22801KFXC |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY22801KFXC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator; Clock Generator | |
| Bus Interface | CMOS | LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS | LVCMOS | |
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts |