Infineon Technologies AG Clocks and timing solutions - CYPRESS™ Clock generators - CY22800KFXC CY22800KFXC

Description
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22800KFXC
Request a Quote Datasheet
Description
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22800KFXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clocks and timing solutions - CYPRESS™ Clock generators - CY22800KFXC - CY22800KFXC - Infineon Technologies AG
Neubiberg, Germany
Clocks and timing solutions - CYPRESS™ Clock generators - CY22800KFXC
CY22800KFXC
Clocks and timing solutions - CYPRESS™ Clock generators - CY22800KFXC CY22800KFXC
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22800KFXC

Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22800KFXC

Supplier's Site Datasheet
 - CY22800KFXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO8

Clock Generator, 200MHz, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY22800KFXC
Clock and Timing IC 728-CY22800KFXC
IC CLOCK GENERATOR 8SOIC Product overview: CY22800KFXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22800KFXC can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC Product overview: CY22800KFXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22800KFXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CY22800KFXC-ND
Clock Generators, PLLs, Frequency Synthesizers CY22800KFXC-ND
"Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY22800KFXC
Clock Generators, PLLs, Frequency Synthesizers CY22800KFXC
Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Pll Clock Generator, 200Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies - 48AC2796 - Newark, An Avnet Company
Chicago, IL, United States
Pll Clock Generator, 200Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies
48AC2796
Pll Clock Generator, 200Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies 48AC2796
PLL CLOCK GENERATOR, 200MHZ, SOIC-8; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating TemperatureRoHS Compliant: Yes

PLL CLOCK GENERATOR, 200MHZ, SOIC-8; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CY22800KFXC CY22800KFXC 728-CY22800KFXC CY22800KFXC-ND CY22800KFXC 48AC2796
Product Name Clocks and timing solutions - CYPRESS™ Clock generators - CY22800KFXC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Pll Clock Generator, 200Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator PLL Clock Generator; Real Time Clock; Clock Generator
Bus Interface CMOS CMOS LVCMOS LVCMOS CMOS; LVCMOS
Package Type PG-DSO-8 Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3.14 to 3.47 volts 3.14 to 3.47 volts 3.14 to 3.47 volts 3.14 to 3.47 volts 3.14 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-4T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-149-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-010A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 125 MHz
View Details
2 suppliers