Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY223931FXI
CY22393 - Three-PLL Serial-Programmable Flash-Programmable Clock Generator
IC CLOCK GENERATOR 16TSSOP Product overview: CY223931FXI from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY223931FXI can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 166MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, Fanout Distribution IC 166MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Infineon Technologies AG | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY223931FXI | CY223931FXI | 728-CY223931FXI | CY223931FXI-ND | CY223931FXI |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY223931FXI | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | PG-TSSOP-16 | SOP; SSOP | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3.13 to 3.45 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |