The CY22381FXI is a programmable clock generator with three integrated PLLs, designed for networking, telecommunications, and datacom applications. It operates from a 3.3V supply and provides up to three configurable output clocks via 8-pin SOIC packaging. The device supports crystal frequencies from 8MHz to 30MHz or external clock inputs from 1MHz to 166MHz, with ultrawide dividers (8-bit Q, 11-bit P, 7-bit post-scaler) and field-programmable flash memory for configuration. It includes power management features such as shutdown and output enable, and is rated for industrial temperature operation from -40°C to 85°C. NiPdAu lead finish is not used in this variant.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22381FXI
"Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 166MHz, CMOS, PDSO8
IC CLOCK GENERATOR 8SOIC Product overview: CY22381FXI from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22381FXI can be used for catalog matching and distributor lookup.
IC CLOCK GEN PROG 8-SOIC
Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)
CLOCK GENERATOR, 166MHZ, SOIC-8; Clock IC Type:Clock Generator; Frequency:166MHz; No. of Outputs:3Outputs; Supply Voltage Min:-; Supply Voltage Max:-; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
PLL CLOCK GENERATOR, 166MHZ, SOIC-8; Clock IC Type:PLL Clock Generator; Frequency:166MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
| Infineon Technologies AG | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22381FXI | 448-CY22381FXI-ND | CY22381FXI | 728-CY22381FXI | CY22381FXI | CY22381FXI | 19M5873 | 22AC8058 |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY22381FXI | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 166Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies | Pll Clock Generator, 166Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS | CMOS | CMOS; CMOS | ||
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Supply Voltage | 3.13 to 3.45 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |