IC CLOCK GENERATOR 8SOIC Product overview: CY22381FXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22381FXC can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 200MHz, CMOS, PDSO8
IC CLK SYN FLASH PROG 3PLL 8SOIC
CLOCK GENERATOR, 200MHZ, SOIC-8; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Clock Generator, Fanout Distribution IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK SYN FLASH PROG 3PLL 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY22381FXC | 448-CY22381FXC-ND | CY22381FXC | CY22381FXC | 19M5871 | CY22381FXC | CY22381FXC |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 200Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS | CMOS | ||
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 166 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |