IC CLOCK GENERATOR 16TSSOP Product overview: CY22150KFZXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22150KFZXC can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, 200MHz, CMOS, PDSO16
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
PLL CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.45V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC CLOCK GEN PROG FLASH 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY22150KFZXC | CY22150KFZXC-ND | CY22150KFZXC | CY22150KFZXC | 27AC2785 | CY22150KFZXC |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 3.13 to 3.45 volts | ||
| Frequency | 133 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |