The CY2077FSXCT is a high-accuracy EPROM programmable single-PLL clock generator designed for various applications, including modems, disk drives, and consumer electronics. It operates at supply voltages of 3.3V or 5V and can generate output frequencies up to 133 MHz at 5V and 100 MHz at 3.3V. The device features a 12-bit multiplier and a 10-bit divider, allowing for precise frequency synthesis with minimal jitter, typically around 80 ps. This clock generator supports both TTL and CMOS duty cycle levels and offers flexibility with sixteen selectable post-divide options. It includes programmable power management features, allowing for either power-down or output enable modes, which can be configured for asynchronous or synchronous operation. The CY2077FSXCT is available in an 8-pin SOIC package and is suitable for commercial temperature ranges from 0°C to 70°C. Its programmability and low EMI characteristics make it a versatile choice for engineers seeking reliable clock generation solutions.
IC CLOCK GENERATOR 8SOIC Product overview: CY2077FSXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2077FSXCT can be used for catalog matching and distributor lookup.
"Clock Generator IC 100MHz, 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GEN PROG 8-SOIC
Clock Generator IC 100MHz, 133MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY2077FSXCT | CY2077FSXCT-ND | CY2077FSXCT | CY2077FSXCT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, TTL | CMOS; TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | |
| Frequency | 100 to 133 MHz | 100 to 133 MHz | 100 to 133 MHz | 100 to 133 MHz |