IC FRAM 16MBIT SPI 20MHZ 24FBGA
FRAM (Ferroelectric RAM) Memory IC 16Mbit SPI 20 MHz 20 ns 24-FBGA (6x8)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 448-CY15V116QI-20BKXC-ND | CY15V116QI-20BKXC |
| Product Name | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM; FRAM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 16000 kbits | 16000 kbits |