Infineon Technologies AG Memory CY15E004J-SXE

Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I²C 3.4MHz 8-SOIC
Request a Quote Datasheet
Description
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I²C 3.4MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY15E004J-SXE-ND - DigiKey
Thief River Falls, MN, United States
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I²C 3.4MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I²C 3.4MHz 8-SOIC

Buy Now Datasheet
IC FRAM 4KBIT I2C 3.4MHZ 8SOIC

IC FRAM 4KBIT I2C 3.4MHZ 8SOIC

Supplier's Site Datasheet
Memory - CY15E004J-SXE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 4Kbit I²C 3.4 MHz 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 4Kbit I²C 3.4 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-CY15E004J-SXE-ND CY15E004J-SXE CY15E004J-SXE
Product Name Memory Memory Memory
Memory Category NVRAM; FRAM FRAM FRAM; FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - CY14B104L-ZS45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details