FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20MHz 8-GQFN (3.23x3.28)
FRAM (Ferroelectric RAM) Memory IC 8Mbit SPI 20 MHz 8-GQFN (3.23x3.28)
IC FRAM 8MBIT SPI 20MHZ 8GQFN
FRAM, 8MBIT, 0 TO 70DEG C; Memory Size:8Mbit; Memory Organisation:1M x 8bit; IC Interface Type:SPI; Clock Frequency:20MHz; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Memory Case Style:GQFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY15B108QN-20LPXC-ND | CY15B108QN-20LPXC | CY15B108QN-20LPXC | 39AH1722 |
| Product Name | Memory | Memory | Memory | Fram, 8Mbit, 0 To 70Deg C; Memory Size Cypress Infineon Technologies |
| Memory Category | NVRAM; FRAM | FRAM; FRAM | FRAM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 8-UQFN | 8-UQFN | GQFN |