IC FRAM 16KBIT SPI 16MHZ 8SOIC Product overview: CY15B016Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B016Q-SXE can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) SPI 16MHz 8-SOIC
IC FRAM 16KBIT SPI 16MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 16Kbit SPI 16 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY15B016Q-SXE | 2737315 | 448-CY15B016Q-SXE-ND | CY15B016Q-SXE | CY15B016Q-SXE |
| Product Name | 16MHZ Memory IC and Storage Component | FRAM Memory | Memory | Memory | Memory |
| Memory Category | FRAM | FRAM Memory | NVRAM; FRAM | FRAM | FRAM; FRAM |
| Access Time | 25 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 16 kbits | 128 kbits | 16 kbits | 16 kbits | |
| Address Bus Width | 8 bits |