FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 16MHz 8-SOIC
IC FRAM 4KBIT SPI 16MHZ 8SOIC Product overview: CY15B004Q-SXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY15B004Q-SXE can be used for catalog matching and distributor lookup.
IC FRAM 4KBIT SPI 16MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 16 MHz 8-SOIC
IC FRAM 4KBIT SPI 16MHZ 8SOIC
FRAM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; Memory Organisation:512 x 8bit; IC Interface Type:SPI; Clock Frequency:16MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Product Range:-RoHS Compliant: Yes
FRAM, AEC-Q100, 4KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2737313 | 448-CY15B004Q-SXE-ND | 774-CY15B004Q-SXE | CY15B004Q-SXE | CY15B004Q-SXE | CY15B004Q-SXE | 22AC9675 | 40AH1094 |
| Product Name | FRAM Memory | Memory | 16MHZ Memory IC and Storage Component | Memory | Memory | Memory | Fram, 4Kbit, -40 To 125Deg C; Memory Size Cypress Infineon Technologies | Fram, Aec-Q100, 4Kbit, -40 To 125Deg C Rohs Compliant Cypress Infineon Technologies |
| Memory Category | FRAM Memory | NVRAM; FRAM | FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | ||
| Density | 32 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | ||
| Data Bus Width | 8 bits | |||||||
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Pins | 8 | 8 | 8 |