Infineon Technologies AG Memory CY14B108N-BA45XI

Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 45ns 48-FBGA (6x10)
Request a Quote
Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 45ns 48-FBGA (6x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY14B108N-BA45XI is an 8-Mbit non-volatile SRAM (nvSRAM) memory device from Quarktwin Technology Ltd., organized as 512 K words of 16 bits each. It features access times of 45 ns and operates on a single supply voltage of 3 V with a tolerance of +20% to -10%. The device incorporates QuantumTrap technology, allowing for hands-off automatic data storage during power-down and data recall upon power-up. It supports infinite read and write cycles and offers a data retention period of 20 years with 1 million STORE cycles to the non-volatile elements. The CY14B108N-BA45XI is available in a 48-ball fine-pitch ball grid array (FBGA) package and is compliant with RoHS standards. This product is suitable for applications requiring reliable non-volatile memory with fast access times and robust data retention capabilities.

Datasheet Summary
Powered by GS/AI

The CY14B108N-BA45XI is an 8-Mbit non-volatile SRAM (nvSRAM) memory device from Quarktwin Technology Ltd., organized as 512 K words of 16 bits each. It features access times of 45 ns and operates on a single supply voltage of 3 V with a tolerance of +20% to -10%. The device incorporates QuantumTrap technology, allowing for hands-off automatic data storage during power-down and data recall upon power-up. It supports infinite read and write cycles and offers a data retention period of 20 years with 1 million STORE cycles to the non-volatile elements. The CY14B108N-BA45XI is available in a 48-ball fine-pitch ball grid array (FBGA) package and is compliant with RoHS standards. This product is suitable for applications requiring reliable non-volatile memory with fast access times and robust data retention capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY14B108N-BA45XI-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 45ns 48-FBGA (6x10)

NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 45ns 48-FBGA (6x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY14B108N-BA45XI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY14B108N-BA45XI
Memory IC and Storage Component 774-CY14B108N-BA45XI
IC NVSRAM 8MBIT PARALLEL 48FBGA Product overview: CY14B108N-BA45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108N-BA45XI can be used for catalog matching and distributor lookup.

IC NVSRAM 8MBIT PARALLEL 48FBGA Product overview: CY14B108N-BA45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108N-BA45XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC NVSRAM 8MBIT PARALLEL 48FBGA

IC NVSRAM 8MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
IC NVSRAM 8MBIT PARALLEL 48FBGA

IC NVSRAM 8MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Memory - CY14B108N-BA45XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 45 ns 48-FBGA (6x10)

NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 45 ns 48-FBGA (6x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY14B108N-BA45XI-ND 774-CY14B108N-BA45XI CY14B108N-BA45XI CY14B108N-BA45XI CY14B108N-BA45XI
Product Name Memory Memory IC and Storage Component Memory Memory Memory
Memory Category NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-TFBGA 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71T75602S133BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details