C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8
Microcontroller, 16-Bit, 25MHz, CMOS, PQFP144
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8
IC MCU 16BIT ROMLESS 144MQFP
IC MCU 16BIT ROMLESS 144MQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C167SRLMHABXUMA2-ND | C167SRLMHABXUMA2 | C167SRLMHABXUMA2 | C167SRLMHABXUMA2 | C167SRLMHABXUMA2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM Type | ROMLess |