Infineon Technologies AG Microcontrollers C167CRLMHAFXUMA1

Description
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8
Request a Quote Datasheet
Description
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C167CRLMHAFXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C167CRLMHAFXUMA1TR-ND
Microcontrollers C167CRLMHAFXUMA1TR-ND
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8

C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1
893550-C167CRLMHAFXUMA1
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 893550-C167CRLMHAFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 893550-C167CRLMHAFXU MA1 Series: C16xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: C166 series Microcontroller IC 16-Bit 25MHz - ROMless P-MQFP-144-8 Core Processor: C166 Speed: 25MHz Package: Reel - TR Package: 144-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: SA*C167CR Categories: Integrated Circuits (ICs) Case / Package: P-MQFP-144-8 ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SAF-C167CR-LM HA+-ND, SAF-C167CR-LM HA+CT, C167CRLMHAFXUMA1CT, SAF-C167CR-LM HA+DKR, SAF-C167CR-LM HA+, C167SRLMHABXQLA1CT-N D, C167CRLMHAFXUMA1DKR, SAF-C167CR-LM HA+CT-ND, C167SRLMHABXQLA1TR-N D, SAF-C167CR-LM HA+TR-ND, SAFC167CRLMHA, C167SRLMHABXQLA1DKR- ND, SP000103465, C167CRLMHAFXUMA1TR, SAF-C167CR-LM HA+DKR-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 893550-C167CRLMHAFXUMA1
Series: C16xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C166 series Microcontroller IC 16-Bit 25MHz - ROMless P-MQFP-144-8
Core Processor: C166
Speed: 25MHz
Package: Reel - TR
Package: 144-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Discontinued at Digi-Key
Family Name: SA*C167CR
Categories: Integrated Circuits (ICs)
Case / Package: P-MQFP-144-8
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SAF-C167CR-LM HA+-ND, SAF-C167CR-LM HA+CT, C167CRLMHAFXUMA1CT, SAF-C167CR-LM HA+DKR, SAF-C167CR-LM HA+, C167SRLMHABXQLA1CT-ND, C167CRLMHAFXUMA1DKR, SAF-C167CR-LM HA+CT-ND, C167SRLMHABXQLA1TR-ND, SAF-C167CR-LM HA+TR-ND, SAFC167CRLMHA, C167SRLMHABXQLA1DKR-ND, SP000103465, C167CRLMHAFXUMA1TR, SAF-C167CR-LM HA+DKR-ND

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-C167CRLMHAFXUMA1
16-bit 16BIT Embedded Microcontroller MCU 685-C167CRLMHAFXUMA1
IC MCU 16BIT ROMLESS 144MQFP Product overview: C167CRLMHAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C167CRLMHAFXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 144MQFP Product overview: C167CRLMHAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C167CRLMHAFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C167CRLMHAFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers C167CRLMHAFXUMA1
IC MCU 16BIT ROMLESS 144MQFP

IC MCU 16BIT ROMLESS 144MQFP

Supplier's Site
Embedded - Microcontrollers - C167CRLMHAFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C167CRLMHAFXUMA1
Embedded - Microcontrollers C167CRLMHAFXUMA1
IC MCU 16BIT ROMLESS 144MQFP

IC MCU 16BIT ROMLESS 144MQFP

Supplier's Site Datasheet
Microcontrollers - C167CRLMHAFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C167CRLMHAFXUMA1
Microcontrollers C167CRLMHAFXUMA1
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8

C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless P-MQFP-144-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C167CRLMHAFXUMA1TR-ND 893550-C167CRLMHAFXUMA1 685-C167CRLMHAFXUMA1 C167CRLMHAFXUMA1 C167CRLMHAFXUMA1 C167CRLMHAFXUMA1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 4 KB 4 KB 4 KB 4 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - CG7784AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details