Infineon Technologies AG Microcontrollers C164CILMCAFXUMA1

Description
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7
Request a Quote Datasheet
Description
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C164CILMCAFXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C164CILMCAFXUMA1TR-ND
Microcontrollers C164CILMCAFXUMA1TR-ND
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7

C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7

Buy Now Datasheet
 - C164CILMCAFXUMA1 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, OTPROM, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, OTPROM, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 - 933004-C164CILMCAFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1
933004-C164CILMCAFXUMA1
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 933004-C164CILMCAFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 933004-C164CILMCAFXU MA1 Series: C16xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-MQFP-80-7 Core Processor: C166 Speed: 20MHz Package: Reel - TR Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 59 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.5V Part Status: Obsolete Family Name: SA*C164CI Categories: Integrated Circuits (ICs) Case / Package: PG-MQFP-80-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: C164CILMCAFXUMA1TR, SAF-C164CI-LM CA+, SAF-C164CI-LM CA+-ND, SP000103495

Manufacturer: Infineon Technologies
Win Source Part Number: 933004-C164CILMCAFXUMA1
Series: C16xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-MQFP-80-7
Core Processor: C166
Speed: 20MHz
Package: Reel - TR
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 59
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4.75V ~ 5.5V
Part Status: Obsolete
Family Name: SA*C164CI
Categories: Integrated Circuits (ICs)
Case / Package: PG-MQFP-80-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: C164CILMCAFXUMA1TR, SAF-C164CI-LM CA+, SAF-C164CI-LM CA+-ND, SP000103495

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-C164CILMCAFXUMA1
16-bit 16BIT Embedded Microcontroller MCU 685-C164CILMCAFXUMA1
IC MCU 16BIT ROMLESS 80MQFP Product overview: C164CILMCAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C164CILMCAFXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 80MQFP Product overview: C164CILMCAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C164CILMCAFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C164CILMCAFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C164CILMCAFXUMA1
Microcontrollers C164CILMCAFXUMA1
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7

C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C164CILMCAFXUMA1
Embedded - Microcontrollers C164CILMCAFXUMA1
IC MCU 16BIT ROMLESS 80MQFP

IC MCU 16BIT ROMLESS 80MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C164CILMCAFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers C164CILMCAFXUMA1
IC MCU 16BIT ROMLESS 80MQFP

IC MCU 16BIT ROMLESS 80MQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C164CILMCAFXUMA1TR-ND C164CILMCAFXUMA1 933004-C164CILMCAFXUMA1 685-C164CILMCAFXUMA1 C164CILMCAFXUMA1 C164CILMCAFXUMA1 C164CILMCAFXUMA1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 16-bit 16BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB 4 KB
ROM Type ROMLess OTP ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7778AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details